Status: | Unknown |
---|---|
Series: | 3.3V 100mA Linear Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
900
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
46,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
28,627
in stock
|
Buy Now | |
element14
from US$0.14
|
9,353
in stock
|
Buy Now | |
Farnell
from US$0.13
|
9,353
in stock
|
Buy Now | |
Micros
from US$0.09
|
1,595
in stock
|
Buy Now | |
Avnet Silica
-
|
120,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 8.3V |
Input Voltage Max | 30V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 100mA Linear Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
L78L Series 100 mA 3.3 V Positive Voltage Regulator Through Hole - TO-92 | Future Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
LINEAR VOLT REG, 3.3V, 0.1A, TO-92-3 | element14 |
Voltage Regulator 3.3V 0.1A TO92 | RS |
Standard Regulator Pos 3.3V 0.1A 3-Pin TO-92 Ammo | Avnet Silica |
Volt Reg, Fixed, 3.3V, 0.1A, 125Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a L78L33ABZ-AP?
Additional datasheets, footprints and schematics for L78L33ABZ-AP are listed on our Part Details page. You can also find images and similar parts to L78L33ABZ-AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L78L33ABZ-AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L78L33ABZ-AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L78L33ABZ-AP fall under?
The L78L33ABZ-AP is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L78L33ABZ-AP when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L78L33ABZ-AP you can contact the distributor directly for product support, shipping queries etc.
Is the L78L33ABZ-AP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L78L33ABZ-AP have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, element14, Farnell and Micros have stock available or on a lead time for L78L33ABZ-AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L78L33ABZ-AP often in real-time on the comparison pages.
What if I can't find stock of L78L33ABZ-AP?
You can fill out our help required form which you can use to request a quote for L78L33ABZ-AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.