Status: | Unknown |
---|---|
Series: | 7824 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.26
|
8,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
130,871
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
130,871
in stock
|
Buy Now | |
element14
from US$0.32
|
20,767
in stock
|
Buy Now | |
Farnell
from US$0.30
|
19,881
in stock
|
Buy Now | |
Schukat Electronic
from US$0.19
|
10,650
in stock
|
Buy Now | |
Micros
from US$0.27
|
1,300
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
1,269
in stock
|
Buy Now | |
RS
from US$0.24
|
700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
270
in stock
|
Buy Now | |
Rapid Electronics
from US$0.60
|
250
in stock
|
Buy Now | |
Avnet Silica
-
|
94,750
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 33V |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | 24V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7824 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 7824 |
Device Marking | L7824CV |
IC Generic Number | 7824 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +150°C |
Operating Voltage Tolerance + | 4% |
Output Voltage Max | 24V |
Output Voltage Nom. | 24V |
Primary Input Voltage | 33V |
Supply Voltage Max | 38V |
Supply Voltage Min | 28V |
Voltage Regulator Type | Positive Fixed |
Power Management Rohs Compliant: Yes |Stmicroelectronics L7824CV | Newark Electronics |
Standard Regulator Pos 24V 1.5A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
L7824 Series 1.5 A 24 V Fixed Output Three Terminal Voltage Regulator - TO-220 | Future Electronics |
IC, V REG +24V, 7824, TO-220-3 | element14 |
U-Reg +24V 1A TO220 | Schukat Electronic |
Positive Voltage Regulator, 24V, 1.5A, 4%, 2V dropout, 0÷150°C | Micros |
ST Linear Fixed Voltage Regulator, 24V, 1.5A, TO-220 | Distrelec |
TO220 voltage regulator,L7824CV 24V 1.5A | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
ST L7824CV +24V 1A Voltage Regulator | Rapid Electronics |
Where can I find additional details, specifications and documents for a L7824CV?
Additional datasheets, footprints and schematics for L7824CV are listed on our Part Details page. You can also find images and similar parts to L7824CV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7824CV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7824CV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7824CV fall under?
The L7824CV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7824CV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7824CV you can contact the distributor directly for product support, shipping queries etc.
Is the L7824CV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7824CV have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for L7824CV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7824CV often in real-time on the comparison pages.
What if I can't find stock of L7824CV?
You can fill out our help required form which you can use to request a quote for L7824CV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.