Status: | Unknown |
---|---|
Series: | 7824 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.21
Output Type | Fixed |
---|---|
Input Voltage Min | 33V |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | 24V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7824 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
RoHS Phthalates Compliant | Yes |
Output Voltage Nom. | 24V |
IC: voltage regulator | Transfer Multisort Elektronik |
LINEAR VOLT REG, 24V, 1.5A, TO-220-3 | element14 |
L7824 Series 1.5 A 24 V Three Terminal Positive Voltage Regulator - TO-220 | Future Electronics |
Voltage Regulator 24V 1A TO220 | RS |
Power Management Rohs Compliant: Yes |Stmicroelectronics L7824ACV | Newark Electronics |
Where can I find additional details, specifications and documents for a L7824ACV?
Additional datasheets, footprints and schematics for L7824ACV are listed on our Part Details page. You can also find images and similar parts to L7824ACV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7824ACV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7824ACV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7824ACV fall under?
The L7824ACV is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7824ACV when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7824ACV you can contact the distributor directly for product support, shipping queries etc.
Is the L7824ACV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7824ACV have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Future Electronics and RS have stock available or on a lead time for L7824ACV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7824ACV often in real-time on the comparison pages.
What if I can't find stock of L7824ACV?
You can fill out our help required form which you can use to request a quote for L7824ACV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.