Status: | Unknown |
---|---|
Series: | 15V 1.5A Linear Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
20
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
22,250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
17,638
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
787
in stock
|
Buy Now | |
element14
from US$0.35
|
787
in stock
|
Buy Now | |
Farnell
from US$0.35
|
787
in stock
|
Buy Now | |
Micros
from US$0.25
|
500
in stock
|
Buy Now | |
Avnet Silica
-
|
4,300
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 23V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 15V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 15V 1.5A Linear Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
L7815A Series 15 V 1.5 A Fixed Through Hole Voltage Regulator - TO-220-3 | Future Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
Linear Volt Reg, 15V, 1.5A, To-220-3 | Newark Electronics |
LINEAR VOLT REG, 15V, 1.5A, TO-220-3 | element14 |
Positive Voltage Regulator, 15V, 1A, 2%, 2V dropout, -40÷125°C | Micros |
1.5A Linear Voltage Regulator 15V TO-220 | RS |
Standard Regulator Pos 15V 1.5A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a L7815ABV-DG?
Additional datasheets, footprints and schematics for L7815ABV-DG are listed on our Part Details page. You can also find images and similar parts to L7815ABV-DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7815ABV-DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7815ABV-DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7815ABV-DG fall under?
The L7815ABV-DG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7815ABV-DG when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7815ABV-DG you can contact the distributor directly for product support, shipping queries etc.
Is the L7815ABV-DG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7815ABV-DG have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for L7815ABV-DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7815ABV-DG often in real-time on the comparison pages.
What if I can't find stock of L7815ABV-DG?
You can fill out our help required form which you can use to request a quote for L7815ABV-DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.