Status: | Unknown |
---|---|
Series: | 5V 1.5A Linear Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
3,760
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
138,250
in stock
|
Buy Now | |
Micros
from US$0.22
|
18,495
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
6,683
in stock
|
Buy Now | |
Schukat Electronic
from US$0.19
|
6,350
in stock
|
Buy Now | |
element14
from US$0.35
|
3,116
in stock
|
Buy Now | |
Farnell
from US$0.34
|
3,116
in stock
|
Buy Now | |
Distrelec
from US$0.55
|
1,254
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
481
in stock
|
Buy Now | |
Avnet Silica
-
|
85,600
in stock
|
Buy Now | |
Avnet America
-
|
18,140
in stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 10V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 5V 1.5A Linear Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
L7805 Series 1.5 A 5 V Three Terminal Voltage Regulator - TO-220 | Future Electronics |
Positive Voltage Regulator, 5V, 1.5A, 4%, 2V dropout, 0÷150°C | Micros |
IC: voltage regulator | Transfer Multisort Elektronik |
U-Reg +5V 1A TO220 Dual Gauge | Schukat Electronic |
Voltage Regulator 5V 4% 1.5A TO220 | RS |
LINEAR VOLT REG, 5V, 1.5A, TO-220-3 | element14 |
ST Linear Fixed Voltage Regulator, 5V, 1.5A, TO-220 | Distrelec |
Volt Reg, Fixed, 5V, 1.5A, 0 To 125Deg C | Newark Electronics |
Standard Regulator Pos 5V 1.5A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a L7805CV-DG?
Additional datasheets, footprints and schematics for L7805CV-DG are listed on our Part Details page. You can also find images and similar parts to L7805CV-DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L7805CV-DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L7805CV-DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L7805CV-DG fall under?
The L7805CV-DG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L7805CV-DG when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L7805CV-DG you can contact the distributor directly for product support, shipping queries etc.
Is the L7805CV-DG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L7805CV-DG have stock available?
Authorised distributors including Future Electronics, Micros, Transfer Multisort Elektronik, Schukat Electronic and RS have stock available or on a lead time for L7805CV-DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L7805CV-DG often in real-time on the comparison pages.
What if I can't find stock of L7805CV-DG?
You can fill out our help required form which you can use to request a quote for L7805CV-DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.