Status: | Active |
---|---|
Series: | L6983 |
RoHS: | Compliant |
Prices starting from US$1.59
3.5 V to 38 V operating input voltage |
Output voltage from 0.85 V to VIN |
3.3 V and 5 V fixed output voltage versions |
3 A DC output current |
17 μA operating quiescent current |
Internal compensation network |
Two different versions: LCM for high efficiency at light loads and LNM for noise sensitive applications |
2 μA shutdown current |
Internal soft-start |
Enable |
Overvoltage protection |
Output voltage sequencing |
Thermal protection |
200 kHz to 2.3 MHz programmable switching frequency. Stable with low ESR capacitor |
Optional spread spectrum for improved EMC |
Power Good |
Synchronization to external clock for LNM devices |
QFN16 package |
Product Specifications |
---|
DS13116 38 V, 3 A synchronous step-down converter with 17 μA quiescent current |
Technical Notes & Articles |
---|
TN1224 Mounting instructions for SMD (surface mounting device) packages |
ST-Coilcraft L7983 L6983 |
Brochures |
---|
Electric vehicle (EV) ecosystem |
L6983 Series 38 V 3 A 17 uA 2.2 MHz SMT Synchronous Step Down Converter - QFN-16 | Future Electronics |
L6983N33QTR, Switching Voltage Regulator | RS |
Dc/Dc Conv, Sync Buck, 2.2Mhz, 150Deg C Rohs Compliant: Yes |Stmicroelectronics L6983N33QTR | Newark Electronics |
Conv DC to DC Single Step Down 3.5V to 38V 16-Pin QFN T/R | Avnet America |
DC/DC CONV, SYNC BUCK, 2.2MHZ, 150DEG C | element14 |
Where can I find additional details, specifications and documents for a L6983N33QTR?
Additional datasheets, footprints and schematics for L6983N33QTR are listed on our Part Details page. You can also find images and similar parts to L6983N33QTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6983N33QTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6983N33QTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6983N33QTR fall under?
The L6983N33QTR is listed under Power Management > DC-DC Switching Converters > Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to L6983N33QTR when available in the Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6983N33QTR you can contact the distributor directly for product support, shipping queries etc.
Is the L6983N33QTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6983N33QTR have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for L6983N33QTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6983N33QTR often in real-time on the comparison pages.
What if I can't find stock of L6983N33QTR?
You can fill out our help required form which you can use to request a quote for L6983N33QTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.