L6932H1.2TR Power Management ICs - PMIC by STMicroelectronics

LDO, ADJ, 5V, 2A, 150DEG C, HSOICDropout

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.24

Distributor Stock
Logo for Farnell
Farnell
from US$2.36
No stock
Buy Now
Logo for element14
element14
from US$1.24
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Output Type Adjustable
Input Voltage Min 2V
Input Voltage Max 14V
Adjustable Output Voltage Min 1.2V
Adjustable Output Voltage Max 5V
Output Current 2A
RoHS Compliant Yes

Alternative Descriptions

LDO, ADJ, 5V, 2A, 150DEG C, HSOIC | element14
Ldo, Adj, 5V, 2A, 150Deg C, Hsoic | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a L6932H1.2TR?

Additional datasheets, footprints and schematics for L6932H1.2TR are listed on our Part Details page. You can also find images and similar parts to L6932H1.2TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for L6932H1.2TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6932H1.2TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does L6932H1.2TR fall under?

The L6932H1.2TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to L6932H1.2TR when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the L6932H1.2TR you can contact the distributor directly for product support, shipping queries etc.

Is the L6932H1.2TR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for L6932H1.2TR have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for L6932H1.2TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for L6932H1.2TR often in real-time on the comparison pages.

What if I can't find stock of L6932H1.2TR?

You can fill out our help required form which you can use to request a quote for L6932H1.2TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay