L6932D1.2 Power Management ICs - PMIC by STMicroelectronics

IC VOLTAGE REGULATOR

Status: Unknown
Series: 1.2V 2A LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.25

Distributor Stock
Logo for Farnell
Farnell
from US$1.49
No stock
Buy Now
Logo for element14
element14
from US$1.25
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2V
Input Voltage Max 14V
Fixed Output Voltage Nom. 1.2V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 2A
Dropout Voltage Vdo -
LDO Regulator Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -
Operating Temperature Max 150°C
Product Range 1.2V 2A LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (07-Jul-2017)
Accuracy % 1%
No. of Outputs 1Outputs
Operating Temperature Range 0°C to +150°C
Output Current Max 2.7A
Output Voltage 5V
Output Voltage Adjustable Range 1.2V to 5V
Output Voltage Max 5V
Output Voltage Nom. 1.2V
Primary Input Voltage 14V
Supply Voltage Min 2V
Termination Type Surface Mount Device
Voltage Regulator Type Adjustable Positive LDO Linear

Alternative Descriptions

IC, VOLTAGE REGULATOR | Farnell
Ic, Voltage Regulator | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a L6932D1.2?

Additional datasheets, footprints and schematics for L6932D1.2 are listed on our Part Details page. You can also find images and similar parts to L6932D1.2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for L6932D1.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6932D1.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does L6932D1.2 fall under?

The L6932D1.2 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to L6932D1.2 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the L6932D1.2 you can contact the distributor directly for product support, shipping queries etc.

Is the L6932D1.2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for L6932D1.2 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for L6932D1.2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for L6932D1.2 often in real-time on the comparison pages.

What if I can't find stock of L6932D1.2?

You can fill out our help required form which you can use to request a quote for L6932D1.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay