L6498LD Gate Drivers by STMicroelectronics

High voltage high and low-side 2 A gate driver


The L6498 is a high voltage device manufactured with the BCD6 “OFF-LINE” technology. It is a single chip half-bridge gate driver for the N-channel power MOSFET or IGBT. The high-side (floating) section is designed to stand a DC voltage rail up to 500 V, with 600 V transient withstand voltage. The logic inputs are CMOS/TTL compatible down to 3.3 V for easy interfacing control units such as microcontrollers or DSP. Both device outputs can sink 2.5 A and source 2 A, making the L6498 particularly suited for medium and high capacity power MOSFETs\IGBTs. The outputs cannot be simultaneously driven high thanks to an integrated interlocking function. The independent UVLO protection circuits present on both the lower and upper driving sections prevent the power switches from being operated in low efficiency or dangerous conditions. The integrated bootstrap diode as well as all of the integrated features of this driver make the application PCB design simpler and more compact, and help to reduce the overall bill of material.

Where to Buy

Prices starting from US$1.09

Distributor Stock
Logo for Farnell
Farnell
from US$1.12
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.09
1,000
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
1,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.22
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.10
-
Buy Now
Logo for element14
element14
from US$1.18
-
Buy Now

Features

Transient withstand voltage 600 V
dV/dt immunity ± 50 V/ns in full temperature range
Driver current capability: 2 A source typ. at 25 °C 2.5 A sink typ. at 25 °C
2 A source typ. at 25 °C
2.5 A sink typ. at 25 °C
Short propagation delay: 85 ns
Switching times 25 ns rise/fall with 1 nF load
3.3 V, 5 V TTL/CMOS inputs with hysteresis
Integrated bootstrap diode
Interlocking function
UVLO on both high-side and low-side sections
Compact and simplified layout
Bill of material reduction
Flexible, easy and fast design

Alternative Descriptions

L6498 Series 20 V 2 A High Voltage High and Low-Side Gate Driver - SOIC-14 | Future Electronics
MOSFET and Power Driver 2.5A Single Hi/Lo Side Non-Inverting 14-Pin SOIC Tube | Avnet Silica
Mosfet/Igbt Driver, High/Low Side, Soic | Newark Electronics
MOSFET/IGBT DRIVER, HIGH/LOW SIDE, SOIC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a L6498LD?

Additional datasheets, footprints and schematics for L6498LD are listed on our Part Details page. You can also find images and similar parts to L6498LD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for L6498LD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6498LD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does L6498LD fall under?

The L6498LD is listed under Power Management > Gate Drivers > High Voltage Half Bridge Gate Drivers.

Can I view similar or alternative parts?

You can view similar parts to L6498LD when available in the High Voltage Half Bridge Gate Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the L6498LD you can contact the distributor directly for product support, shipping queries etc.

Is the L6498LD RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for L6498LD have stock available?

Authorised distributors including Future Electronics, Avnet Silica, Newark Electronics, Avnet America and element14 have stock available or on a lead time for L6498LD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for L6498LD often in real-time on the comparison pages.

What if I can't find stock of L6498LD?

You can fill out our help required form which you can use to request a quote for L6498LD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay