Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
High voltage rail up to 600 V |
dV/dt immunity ± 50 V/nsec in full temperature range |
Driver current capability: 400 mA source 650 mA sink |
400 mA source |
650 mA sink |
Switching times 70/40 nsec rise/fall with 1 nF load |
3.3 V, 5 V, 15 V CMOS/TTL input comparators with hysteresis and pull-down |
Internal bootstrap diode |
Outputs in phase with inputs |
Deadtime and interlocking function |
Product Specifications |
---|
DS5523 High voltage high and low-side driver |
Application Notes |
---|
AN994 L638xE application guide |
AN1299 L638xE tricks and tips |
L6388 Series Dual 400 mA 125 O High Voltage High and Low Side Driver - DIP-8 | Future Electronics |
Mosfet Driver, -40 To 125Deg C | Newark Electronics |
MOSFET DRIVER, -40 TO 125DEG C. | Farnell |
Where can I find additional details, specifications and documents for a L6388E?
Additional datasheets, footprints and schematics for L6388E are listed on our Part Details page. You can also find images and similar parts to L6388E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6388E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6388E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6388E fall under?
The L6388E is listed under Power Management > Gate Drivers > High Voltage Half Bridge Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6388E when available in the High Voltage Half Bridge Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6388E you can contact the distributor directly for product support, shipping queries etc.
Is the L6388E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6388E have stock available?
Authorised distributors including Chip One Stop, Chip Outpost, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for L6388E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6388E often in real-time on the comparison pages.
What if I can't find stock of L6388E?
You can fill out our help required form which you can use to request a quote for L6388E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.