Status: | Active |
---|---|
Series: | L6387E |
RoHS: | Compliant |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.85
|
1,155
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
6,055
in stock
|
Buy Now | |
element14
from US$1.34
|
5,618
in stock
|
Buy Now | |
Farnell
from US$1.34
|
5,618
in stock
|
Buy Now | |
Future Electronics
from US$0.93
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.66
|
307
in stock
|
Buy Now | |
Distrelec
from US$1.90
|
76
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High voltage rail up to 600 V |
dV/dt immunity ± 50 V/nsec in full temperature range |
Driver current capability 400 mA source 650 mA sink |
400 mA source |
650 mA sink |
Switching times 50/30 nsec rise/fall with 1 nF load |
CMOS/TTL Schmitt trigger inputs with hysteresis and pull-down |
Internal bootstrap diode |
Outputs in phase with inputs |
Interlocking function |
Product Specifications |
---|
DS5522 High voltage high and low-side driver |
Application Notes |
---|
AN994 L638xE application guide |
Mosfet Driver, -45 To 125Deg C | Newark Electronics |
DRIVER, MOSFET, IGBT, 600V, 0.65A, 8SOIC | element14 |
High and Low Side Driver, L6387ED | RS |
L6387E Series 3.6 V 650 mA High Voltage High and Low-Side Driver - SOIC-8 | Future Electronics |
IC: driver | Transfer Multisort Elektronik |
ST High Voltage High and Low-Side Driver , SO-8, 17V | Distrelec |
MOSFET DRVR 600V 0.65A 2-OUT Hi/Lo Side Non-Inv 8-Pin SO N Tube | Avnet America |
Where can I find additional details, specifications and documents for a L6387ED?
Additional datasheets, footprints and schematics for L6387ED are listed on our Part Details page. You can also find images and similar parts to L6387ED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6387ED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6387ED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6387ED fall under?
The L6387ED is listed under Power Management > Gate Drivers > High Voltage Half Bridge Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6387ED when available in the High Voltage Half Bridge Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6387ED you can contact the distributor directly for product support, shipping queries etc.
Is the L6387ED RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for L6387ED have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for L6387ED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6387ED often in real-time on the comparison pages.
What if I can't find stock of L6387ED?
You can fill out our help required form which you can use to request a quote for L6387ED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.