Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
High voltage rail up to 600 V |
dV/dt immunity ± 50 V/nsec in full temperature range |
Driver current capability: 400 mA source 650 mA sink |
400 mA source |
650 mA sink |
Switching times 50/30 nsec rise/fall with 1 nF load |
CMOS/TTL Schmitt trigger inputs with hysteresis and pull-down |
Undervoltage lockout on lower and upper driving section |
Internal bootstrap diode |
Outputs in phase with inputs |
Product Specifications |
---|
DS5450 High voltage high and low-side driver |
Application Notes |
---|
AN2747 250 W HID metal halide electronic ballast |
AN994 L638xE application guide |
AN1299 L638xE tricks and tips |
Mosfet Driver, -45 To 125Deg C | Newark Electronics |
DRIVER, MOSFET, IGBT, 600V, 0.65A, 8DIP | element14 |
Where can I find additional details, specifications and documents for a L6385E?
Additional datasheets, footprints and schematics for L6385E are listed on our Part Details page. You can also find images and similar parts to L6385E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L6385E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L6385E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L6385E fall under?
The L6385E is listed under Power Management > Gate Drivers > High Voltage Half Bridge Gate Drivers.
Can I view similar or alternative parts?
You can view similar parts to L6385E when available in the High Voltage Half Bridge Gate Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L6385E you can contact the distributor directly for product support, shipping queries etc.
Is the L6385E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L6385E have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for L6385E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L6385E often in real-time on the comparison pages.
What if I can't find stock of L6385E?
You can fill out our help required form which you can use to request a quote for L6385E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.