L4949EP-E Linear Voltage Regulators by STMicroelectronics

Automotive Multifunction Very Low Drop Voltage Regulator

Status: NRND
Series: L4949EP-E
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The L4949ED-E and L4949EP-E are monolithic integrated 5V voltage regulators with a very low dropout output and additional functions as power- on reset and input voltage sense. They are designed for supplying the microcomputer controlled systems especially in automotive applications.

Where to Buy

Prices starting from US$0.91

Distributor Stock
Logo for Farnell
Farnell
from US$0.91
1,321
in stock
Buy Now
Logo for element14
element14
from US$1.06
1,321
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Features

AEC-Q100 qualified
ECOPACK®: lead free and RoHS compliant
Operating DC supply voltage range 5 V - 28 V
Transient supply voltage up to 40 V
Extremely low quiescent current in standby
High precision standby output voltage 5V±1%
Output current capability up to 100 mA
Very low dropout voltage less than 0.5 V
Reset circuit sensing the output voltage
Programmable reset pulse delay with external capacitor
Voltage sense comparator
Thermal shutdown and short circuit protections

Alternative Descriptions

LDO, FIXED, 5V, 0.1A, -40 TO 125DEG C | element14
Ldo, Fixed, 5V, 0.1A, -40 To 125Deg C | Newark Electronics
LDO Regulator Pos 5V 0.1A 20-Pin SO W Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a L4949EP-E?

Additional datasheets, footprints and schematics for L4949EP-E are listed on our Part Details page. You can also find images and similar parts to L4949EP-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for L4949EP-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L4949EP-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does L4949EP-E fall under?

The L4949EP-E is listed under Automotive Analog and Power > Linear Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to L4949EP-E when available in the Linear Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the L4949EP-E you can contact the distributor directly for product support, shipping queries etc.

Is the L4949EP-E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for L4949EP-E have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for L4949EP-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for L4949EP-E often in real-time on the comparison pages.

What if I can't find stock of L4949EP-E?

You can fill out our help required form which you can use to request a quote for L4949EP-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay