Status: | Unknown |
---|---|
Series: | 5V 1A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.68
|
52,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
3,339
in stock
|
Buy Now | |
element14
from US$0.87
|
3,339
in stock
|
Buy Now | |
Farnell
from US$0.82
|
3,339
in stock
|
Buy Now | |
RS
from US$0.74
|
2,465
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.82
|
918
in stock
|
Buy Now | |
Avnet Silica
-
|
45,000
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 7V |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | 450mV |
LDO Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | 5V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Range | -40°C to +150°C |
Output Voltage Nom. | 5V |
Primary Input Voltage | 16V |
L4940 Series 1 A 5 V Fixed Output SMT VLDO Regulator IC- D-PAK-3 | Future Electronics |
Fixed Ldo Voltage Regulator, 7V To 16V, 450Mv Dropout, 5Vout, 1Aout, To-252-3 Rohs Compliant: Yes |Stmicroelectronics L4941BDT-TR | Newark Electronics |
IC, VOLTAGE REGULATOR | element14 |
LDO Regulator 5V 1A DPAK | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
LDO Regulator Pos 5V 1A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a L4941BDT-TR?
Additional datasheets, footprints and schematics for L4941BDT-TR are listed on our Part Details page. You can also find images and similar parts to L4941BDT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L4941BDT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L4941BDT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L4941BDT-TR fall under?
The L4941BDT-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L4941BDT-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L4941BDT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the L4941BDT-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for L4941BDT-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for L4941BDT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L4941BDT-TR often in real-time on the comparison pages.
What if I can't find stock of L4941BDT-TR?
You can fill out our help required form which you can use to request a quote for L4941BDT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.