Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
1,380
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
9,918
in stock
|
Buy Now | |
element14
from US$0.34
|
8,596
in stock
|
Buy Now | |
Farnell
from US$0.32
|
8,596
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
8,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Max | 20V |
Fixed Output Voltage Nom. | 5V |
Output Current | 250mA |
RoHS Compliant | Yes |
Ldo, Fixed, 5V, 0.25A, -40 To 125Deg C | Newark Electronics |
LDO, FIXED, 5V, 0.25A, -40 TO 125DEG C | element14 |
LDO Regulator Pos 5V 0.25A 3-Pin TO-92 Ammo | Avnet America |
LDO Regulator 5V 0.25A TO92 | RS |
L4931 Series 300 mA 5 V Fixed Output VLDO Regulator with Inhibit - TO-92 | Future Electronics |
Where can I find additional details, specifications and documents for a L4931CZ50-AP?
Additional datasheets, footprints and schematics for L4931CZ50-AP are listed on our Part Details page. You can also find images and similar parts to L4931CZ50-AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for L4931CZ50-AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view L4931CZ50-AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does L4931CZ50-AP fall under?
The L4931CZ50-AP is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to L4931CZ50-AP when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the L4931CZ50-AP you can contact the distributor directly for product support, shipping queries etc.
Is the L4931CZ50-AP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for L4931CZ50-AP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for L4931CZ50-AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for L4931CZ50-AP often in real-time on the comparison pages.
What if I can't find stock of L4931CZ50-AP?
You can fill out our help required form which you can use to request a quote for L4931CZ50-AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.