Status: | Unknown |
---|---|
Series: | 5V 500mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.09
|
No stock
|
Buy Now | |
Future Electronics
from US$0.54
|
35,000
in stock
|
Buy Now | |
Distrelec
from US$0.97
|
4,669
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
4,455
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
2,500
in stock
|
Buy Now | |
element14
from US$0.71
|
1,061
in stock
|
Buy Now | |
Farnell
from US$0.67
|
1,061
in stock
|
Buy Now | |
Avnet Silica
-
|
35,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 7V |
Input Voltage Max | 20V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | 400mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 500mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Nom. | 5V |
KF50 Series 500 mA 5 V Fixed Output VLDO Regulator with Inhibit - SOIC-8 | Future Electronics |
ST LDO Voltage Regulator 5V 1A SOIC | Distrelec |
IC: voltage regulator | Transfer Multisort Elektronik |
Power Management Rohs Compliant: Yes |Stmicroelectronics KF50BD-TR | Newark Electronics |
LDO Regulator Pos 5V 0.5A 8-Pin SO N T/R | Avnet America |
IC, LDO REGULATOR, 0.5A, 5V, SOIC-8 | element14 |
KF50BD-TR,LDO Voltage regulator 5V 0.5A | RS |
Where can I find additional details, specifications and documents for a KF50BD-TR?
Additional datasheets, footprints and schematics for KF50BD-TR are listed on our Part Details page. You can also find images and similar parts to KF50BD-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KF50BD-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KF50BD-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KF50BD-TR fall under?
The KF50BD-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to KF50BD-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KF50BD-TR you can contact the distributor directly for product support, shipping queries etc.
Is the KF50BD-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KF50BD-TR have stock available?
Authorised distributors including Future Electronics, Distrelec, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for KF50BD-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KF50BD-TR often in real-time on the comparison pages.
What if I can't find stock of KF50BD-TR?
You can fill out our help required form which you can use to request a quote for KF50BD-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.