Status: | Unknown |
---|---|
Series: | 3.3V 1A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.26
|
1,255
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
6,282
in stock
|
Buy Now | |
Farnell
from US$0.72
|
6,282
in stock
|
Buy Now | |
element14
from US$0.77
|
6,282
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
4,999
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
4,666
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
22,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 5.3V |
Input Voltage Max | 20V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | 400mV |
LDO Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Accuracy % | 2% |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 5.3V |
Supply Voltage Max | 20V |
Supply Voltage Min | -0.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Fixed Positive |
Fixed Ldo Voltage Regulator, 5.3V To 20V, 400Mv Dropout, 3.3Vout, 1Aout, To-252-3 Rohs Compliant: Yes |Stmicroelectronics KF33BDT-TR | Newark Electronics |
IC, V REG, LDO 3.3V, SMD | Farnell |
IC: voltage regulator | Transfer Multisort Elektronik |
ST LDO Voltage Regulator 3.3V 1A DPAK | Distrelec |
KF33 Series 500 mA 3.3 V Fixed Output VLDO Regulator with Inhibit - TO-252 | Future Electronics |
LDO Regulator, 3.3V, 0.5A, DPAK | RS |
LDO Regulator Pos 3.3V 0.5A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a KF33BDT-TR?
Additional datasheets, footprints and schematics for KF33BDT-TR are listed on our Part Details page. You can also find images and similar parts to KF33BDT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KF33BDT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KF33BDT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KF33BDT-TR fall under?
The KF33BDT-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to KF33BDT-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KF33BDT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the KF33BDT-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KF33BDT-TR have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for KF33BDT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KF33BDT-TR often in real-time on the comparison pages.
What if I can't find stock of KF33BDT-TR?
You can fill out our help required form which you can use to request a quote for KF33BDT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.