Status: | Unknown |
---|---|
Series: | 2.5V 1A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.73
|
155
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
7,500
in stock
|
Buy Now | |
element14
from US$0.61
|
7,500
in stock
|
Buy Now | |
Farnell
from US$0.47
|
7,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
378
in stock
|
Buy Now | |
Avnet Silica
-
|
62,500
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 20V |
Fixed Output Voltage Nom. | 2.5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | 400mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 2.5V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Accuracy % | 2% |
Base Number | 25 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 2% |
Output Current Max | 0.5A |
Output Voltage Nom. | 2.5V |
Primary Input Voltage | 4.5V |
Supply Voltage Max | 20V |
Supply Voltage Min | -0.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Very Low Drop |
Fixed Ldo Voltage Regulator, 4.5V To 20V, 400Mv Dropout, 2.5Vout, 1Aout, Soic-8 Rohs Compliant: Yes |Stmicroelectronics KF25BD-TR | Newark Electronics |
KF25 Series 500 mA 2.5 V Fixed Output VLDO Regulator with Inhibit - SOIC-8 | Future Electronics |
IC, LDO VOLT REG, 1A, 0.4V, SOIC-8 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
KF25BD-TR,LDO Voltage regulator 2.5V | RS |
LDO Regulator Pos 2.5V 0.5A 8-Pin SO N T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a KF25BD-TR?
Additional datasheets, footprints and schematics for KF25BD-TR are listed on our Part Details page. You can also find images and similar parts to KF25BD-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KF25BD-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KF25BD-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KF25BD-TR fall under?
The KF25BD-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to KF25BD-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KF25BD-TR you can contact the distributor directly for product support, shipping queries etc.
Is the KF25BD-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KF25BD-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for KF25BD-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KF25BD-TR often in real-time on the comparison pages.
What if I can't find stock of KF25BD-TR?
You can fill out our help required form which you can use to request a quote for KF25BD-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.