Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Adjustable Output Voltage Min | 0V |
---|---|
Adjustable Output Voltage Max | 1.52V |
Input Voltage Min | 4.5V |
Input Voltage Max | 5.5V |
Output Current | 30A |
Output Type | Adjustable |
No. of Pins | 40Pins |
RoHS Compliant | Yes |
ISL95837 Series 5.5 V Surface Mount PWM Controller - QFN-40 | Future Electronics |
Voltage Regulator 40-Pin QFN EP | Avnet America |
Multi-Phase Imvp-7 Svd Core Controller,40Ld 5X5 Qfn - P6S -/Tube Rohs Compliant: Yes |Renesas ISL95837HRZ | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL95837HRZ.?
Additional datasheets, footprints and schematics for ISL95837HRZ. are listed on our Part Details page. You can also find images and similar parts to ISL95837HRZ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL95837HRZ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL95837HRZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL95837HRZ. fall under?
The ISL95837HRZ. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > Linear Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to ISL95837HRZ. when available in the Linear Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL95837HRZ. you can contact the distributor directly for product support, shipping queries etc.
Is the ISL95837HRZ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL95837HRZ. have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics and Avnet Silica have stock available or on a lead time for ISL95837HRZ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL95837HRZ. often in real-time on the comparison pages.
What if I can't find stock of ISL95837HRZ.?
You can fill out our help required form which you can use to request a quote for ISL95837HRZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.