Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.47
Topology | Buck-Boost |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | TQFN |
No. of Pins | 20Pins |
Output Current | 2A |
Output Voltage Nom. | 3.3V |
Switching Frequency | 2.5MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Min | -40°C |
Dc/Dc Conv, Buck-Boost, 2.5Mhz, Tqfn-20 | Newark Electronics |
DC/DC CONV, BUCK-BOOST, 2.5MHZ, TQFN-20 | element14 |
2A Buck-Boost Regulator w/Switch TQFN20 | RS |
ISL91107IR Series 5.5 V 2 A Integrated Buck-Boost Switching Regulator-TQFN-20 | Future Electronics |
Conv DC-DC Single Step Down/Step Up 1.8V to 5.5V 20-Pin TQFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a ISL91107IRTNZ-T7A?
Additional datasheets, footprints and schematics for ISL91107IRTNZ-T7A are listed on our Part Details page. You can also find images and similar parts to ISL91107IRTNZ-T7A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL91107IRTNZ-T7A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL91107IRTNZ-T7A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL91107IRTNZ-T7A fall under?
The ISL91107IRTNZ-T7A is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ISL91107IRTNZ-T7A when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL91107IRTNZ-T7A you can contact the distributor directly for product support, shipping queries etc.
Is the ISL91107IRTNZ-T7A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL91107IRTNZ-T7A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for ISL91107IRTNZ-T7A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL91107IRTNZ-T7A often in real-time on the comparison pages.
What if I can't find stock of ISL91107IRTNZ-T7A?
You can fill out our help required form which you can use to request a quote for ISL91107IRTNZ-T7A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.