Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 6V |
Adjustable Output Voltage Min | 800mV |
Adjustable Output Voltage Max | 5.5V |
Output Current | 500mA |
Dropout Voltage Vdo | 90mV |
RoHS Compliant | Yes |
Single 500mA, Adjustable Vout LDO - 3x3 | RS |
ISL80505 Series 0.8 to 5.5 Vout 500 mA 45 mV LDO Voltage Regulator - DFN-8 (3x3) | Future Electronics |
Single 500Ma, Adjustable Vout Ldo - 3X3 8Ld Dfn Pb-Free W/A/Tube Rohs Compliant: Yes |Renesas ISL80505IRAJZ | Newark Electronics |
LDO Voltage Regulator, Programmable, 1.8 V to 6 V, 1 Output, 45mV @ 500mA, 800 mV to 5.5 V, 500 mA, 8 Pins, DFN-EP | Avnet America |
Where can I find additional details, specifications and documents for a ISL80505IRAJZ.?
Additional datasheets, footprints and schematics for ISL80505IRAJZ. are listed on our Part Details page. You can also find images and similar parts to ISL80505IRAJZ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL80505IRAJZ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL80505IRAJZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL80505IRAJZ. fall under?
The ISL80505IRAJZ. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to ISL80505IRAJZ. when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL80505IRAJZ. you can contact the distributor directly for product support, shipping queries etc.
Is the ISL80505IRAJZ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL80505IRAJZ. have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for ISL80505IRAJZ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL80505IRAJZ. often in real-time on the comparison pages.
What if I can't find stock of ISL80505IRAJZ.?
You can fill out our help required form which you can use to request a quote for ISL80505IRAJZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.