Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | QFN |
No. of Pins | 20Pins |
Output Current | 6A |
Switching Frequency | 4.5MHz |
RoHS Compliant | Yes |
Dc-Dc Converter, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL8016IR12Z-T7A?
Additional datasheets, footprints and schematics for ISL8016IR12Z-T7A are listed on our Part Details page. You can also find images and similar parts to ISL8016IR12Z-T7A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL8016IR12Z-T7A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL8016IR12Z-T7A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL8016IR12Z-T7A fall under?
The ISL8016IR12Z-T7A is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Fixed Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to ISL8016IR12Z-T7A when available in the DC / DC Fixed Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL8016IR12Z-T7A you can contact the distributor directly for product support, shipping queries etc.
Is the ISL8016IR12Z-T7A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL8016IR12Z-T7A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ISL8016IR12Z-T7A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL8016IR12Z-T7A often in real-time on the comparison pages.
What if I can't find stock of ISL8016IR12Z-T7A?
You can fill out our help required form which you can use to request a quote for ISL8016IR12Z-T7A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.