ISL80102IRAJZ. Power Management ICs - PMIC by Renesas Electronics

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.06

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS
RS
from US$1.74
1,990
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.18
688
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.26
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Output Type Adjustable
Input Voltage Min 2.2V
Input Voltage Max 6V
Adjustable Output Voltage Min 800mV
Adjustable Output Voltage Max 5.5V
Output Current 2A
Dropout Voltage Vdo 125mV
RoHS Compliant Yes

Alternative Descriptions

Single 2A, ADJ Vout LDO - 3x3 10ld DFN P | RS
LDO Voltage Regulator, Adjustable, 2.2 V to 6 V, 1 Output, 81mV @ 2A, 800 mV to 5.5 V, 2 A, 10 Pins, DFN-EP | Avnet America
Output Type:Adjustable | Newark Electronics
SINGLE 2A, ADJ VOUT LDO - 3X3 10LD DFN PB-FREE W/ANNEAL | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ISL80102IRAJZ.?

Additional datasheets, footprints and schematics for ISL80102IRAJZ. are listed on our Part Details page. You can also find images and similar parts to ISL80102IRAJZ. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ISL80102IRAJZ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL80102IRAJZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ISL80102IRAJZ. fall under?

The ISL80102IRAJZ. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to ISL80102IRAJZ. when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ISL80102IRAJZ. you can contact the distributor directly for product support, shipping queries etc.

Is the ISL80102IRAJZ. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ISL80102IRAJZ. have stock available?

Authorised distributors including RS, Avnet America, Newark Electronics, Future Electronics and Avnet Silica have stock available or on a lead time for ISL80102IRAJZ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ISL80102IRAJZ. often in real-time on the comparison pages.

What if I can't find stock of ISL80102IRAJZ.?

You can fill out our help required form which you can use to request a quote for ISL80102IRAJZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay