Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.04
|
5,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
8,773
in stock
|
Buy Now | |
element14
from US$0.96
|
8,773
in stock
|
Buy Now | |
Farnell
from US$0.91
|
8,773
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.2V |
Input Voltage Max | 6V |
Adjustable Output Voltage Min | 800mV |
Adjustable Output Voltage Max | 5V |
Output Current | 1A |
Dropout Voltage Vdo | 130mV |
RoHS Compliant | Yes |
Ldo Regulator, Adjustable, 0.8-5V, Dfn10 Rohs Compliant: Yes |Renesas ISL80101IRAJZ-T | Newark Electronics |
LDO REGULATOR, ADJUSTABLE, 0.8-5V, DFN10 | element14 |
Single 1A, Adjustable Vout LDO - 3x3 10 | RS |
ISL80101 Series 5 V 1 A SMT Adjustable High Performance LDO - DFN-10EP | Future Electronics |
LDO Regulator Pos 0.8V to 5V 1A 10-Pin DFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a ISL80101IRAJZ-T.?
Additional datasheets, footprints and schematics for ISL80101IRAJZ-T. are listed on our Part Details page. You can also find images and similar parts to ISL80101IRAJZ-T. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL80101IRAJZ-T. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL80101IRAJZ-T. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL80101IRAJZ-T. fall under?
The ISL80101IRAJZ-T. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to ISL80101IRAJZ-T. when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL80101IRAJZ-T. you can contact the distributor directly for product support, shipping queries etc.
Is the ISL80101IRAJZ-T. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL80101IRAJZ-T. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for ISL80101IRAJZ-T..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL80101IRAJZ-T. often in real-time on the comparison pages.
What if I can't find stock of ISL80101IRAJZ-T.?
You can fill out our help required form which you can use to request a quote for ISL80101IRAJZ-T. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.