ISL80101IRAJZ. Power Management ICs - PMIC by Renesas Electronics

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.85

Distributor Stock
Logo for Farnell
Farnell
from US$0.87
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
1,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.85
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.91
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.85
-
Buy Now

Specifications

Output Type Adjustable
Input Voltage Min 2.2V
Input Voltage Max 6V
Adjustable Output Voltage Min 800mV
Adjustable Output Voltage Max 5V
Output Current 1A
Dropout Voltage Vdo 130mV
RoHS Compliant Yes

Alternative Descriptions

LDO Regulator Pos 0.8V to 5V 1A 10-Pin DFN EP | Avnet Silica
Output Type:Adjustable | Newark Electronics
SINGLE 1A, ADJUSTABLE VOUT LDO - 3X3 10LD DFN PB-FREE W/ANN | Future Electronics
LINEAR VOLT REG, ADJ, 10-DFN | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ISL80101IRAJZ.?

Additional datasheets, footprints and schematics for ISL80101IRAJZ. are listed on our Part Details page. You can also find images and similar parts to ISL80101IRAJZ. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ISL80101IRAJZ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL80101IRAJZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ISL80101IRAJZ. fall under?

The ISL80101IRAJZ. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > LDO Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to ISL80101IRAJZ. when available in the LDO Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ISL80101IRAJZ. you can contact the distributor directly for product support, shipping queries etc.

Is the ISL80101IRAJZ. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ISL80101IRAJZ. have stock available?

Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for ISL80101IRAJZ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ISL80101IRAJZ. often in real-time on the comparison pages.

What if I can't find stock of ISL80101IRAJZ.?

You can fill out our help required form which you can use to request a quote for ISL80101IRAJZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay