Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Driver Configuration | Low Side |
---|---|
Peak Output Current | 3.3A |
Supply Voltage Min | 6V |
Supply Voltage Max | 20V |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Input Delay | 50ns |
Output Delay | 50ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
IRS4427 Series 20 V 1.5 A 250 mW Surface Mount Single Low Side Driver - SOIC-8N | Future Electronics |
Infineon Gate Driver IRS4427SPBF | RS |
IRS4427SPBF, Dual MOSFET Power Driver 3.3A, 6 to 20 V, Non-Inverting, 8-Pin SOIC | Infineon IRS4427SPBF | RS Americas |
MOSFET/IGBT DRIVER, LOW SIDE, NSOIC-8 | element14 |
Mosfet/Igbt Driver, Low Side, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a IRS4427SPBF?
Additional datasheets, footprints and schematics for IRS4427SPBF are listed on our Part Details page. You can also find images and similar parts to IRS4427SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRS4427SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRS4427SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRS4427SPBF fall under?
The IRS4427SPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IRS4427SPBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRS4427SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRS4427SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRS4427SPBF have stock available?
Authorised distributors including Chip One Stop, Future Electronics, RS, RS Americas and element14 have stock available or on a lead time for IRS4427SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRS4427SPBF often in real-time on the comparison pages.
What if I can't find stock of IRS4427SPBF?
You can fill out our help required form which you can use to request a quote for IRS4427SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.