Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.89
Driver Configuration | Full Bridge |
---|---|
Peak Output Current | 260mA |
Supply Voltage Min | 11V |
Supply Voltage Max | 15.6V |
Driver Case Style | DIP |
No. of Pins | 14Pins |
Input Delay | - |
Output Delay | 250ns |
Operating Temperature Min | -25°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2453 |
Device Type | Motor |
Module Configuration | Full Bridge |
No. of Outputs | 4Outputs |
Operating Temperature Range | -25°C to +125°C |
Output Current | 180mA |
Output Current Max | 0.19A |
Output Voltage | 625.3V |
Output Voltage Max | 20V |
Supply Voltage Range | 11V to 15.6V |
Termination Type | Through Hole |
GATE DRIVER IC, 11V-15.6V, DIP | element14 |
SELF-OSCILLATING FULL-BRIDGE 600V DRIVER IN A 14-LEAD PDIP PACKAGE | Infineon IRS2453DPBF | RS Americas |
Infineon Gate Driver IRS2453DPBF | RS |
Mosfet Driver, Full Bridge, Dip-14 | Newark Electronics |
Full-Brdg Dr. Self-Osc 600V DIP14 | Schukat Electronic |
Where can I find additional details, specifications and documents for a IRS2453DPBF?
Additional datasheets, footprints and schematics for IRS2453DPBF are listed on our Part Details page. You can also find images and similar parts to IRS2453DPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRS2453DPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRS2453DPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRS2453DPBF fall under?
The IRS2453DPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IRS2453DPBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRS2453DPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRS2453DPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRS2453DPBF have stock available?
Authorised distributors including element14, Farnell, RS Americas, RS and Newark Electronics have stock available or on a lead time for IRS2453DPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRS2453DPBF often in real-time on the comparison pages.
What if I can't find stock of IRS2453DPBF?
You can fill out our help required form which you can use to request a quote for IRS2453DPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.