Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 2.3A |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 180ns |
Output Delay | 220ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2181 |
Device Type | MOSFET |
Module Configuration | High Side Low Side |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current | 1.9A |
Output Current + Max | 1.8A |
Output Sink Current Min | 1800mA |
Output Source Current Min | 1400mA |
Output Voltage | 620V |
Power Dissipation Pd | 0.625W |
Supply Voltage Range | 10V to 20V |
Termination Type | Surface Mount Device |
High and Low Side Driver | Rutronik |
Ic, Driver, High/Low Side, Soic8 | Newark Electronics |
HIGH AND LOW SIDE DRIVER, SOFTTURN-ON, NONINVERTING INPUTS, SEPARATE HIGH AND LO | Infineon IRS2181SPBF | RS Americas |
IC, DRIVER, HIGH/LOW SIDE, SOIC8 | element14 |
Where can I find additional details, specifications and documents for a IRS2181SPBF?
Additional datasheets, footprints and schematics for IRS2181SPBF are listed on our Part Details page. You can also find images and similar parts to IRS2181SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRS2181SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRS2181SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRS2181SPBF fall under?
The IRS2181SPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IRS2181SPBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRS2181SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRS2181SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRS2181SPBF have stock available?
Authorised distributors including Rutronik, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for IRS2181SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRS2181SPBF often in real-time on the comparison pages.
What if I can't find stock of IRS2181SPBF?
You can fill out our help required form which you can use to request a quote for IRS2181SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.