Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 2.3A |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | SOIC |
No. of Pins | 14Pins |
Input Delay | 180ns |
Output Delay | 220ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 21814 |
Device Type | MOSFET Driver |
Module Configuration | High Side Low Side |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Sink Current Min | 1800mA |
Output Source Current Max | 1.9A |
Output Source Current Min | 1400mA |
Output Voltage | 620V |
Supply Voltage Range | 10V to 20V |
Termination Type | Surface Mount Device |
Infineon Gate Driver IRS21814SPBF | RS |
Ic, Driver, High/Low Side, Soic14 | Newark Electronics |
IRS21814 Series 600 V 1.9 A 20 V Supply Dual High And Low Side Driver - SOIC-14 | Future Electronics |
Power MOSFET and IGBT Driver, Hi/Lo Side, 600V, 14-pin SOIC, Tube | Avnet America |
HIGH AND LOW SIDE DRIVER, SOFTTURN-ON, NONINVERTING INPUTS, SEPARATE HIGH AND LO | Infineon IRS21814SPBF | RS Americas |
IC, DRIVER, HIGH/LOW SIDE, SOIC14 | Farnell |
Where can I find additional details, specifications and documents for a IRS21814SPBF?
Additional datasheets, footprints and schematics for IRS21814SPBF are listed on our Part Details page. You can also find images and similar parts to IRS21814SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRS21814SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRS21814SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRS21814SPBF fall under?
The IRS21814SPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IRS21814SPBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRS21814SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRS21814SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRS21814SPBF have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for IRS21814SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRS21814SPBF often in real-time on the comparison pages.
What if I can't find stock of IRS21814SPBF?
You can fill out our help required form which you can use to request a quote for IRS21814SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.