Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.09
|
2,711
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
2,711
in stock
|
Buy Now | |
element14
from US$1.14
|
2,711
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.95
|
70
in stock
|
Buy Now | |
Schukat Electronic
from US$1.17
|
60
in stock
|
Buy Now | |
Distrelec
from US$2.02
|
48
in stock
|
Buy Now | |
Future Electronics
from US$1.81
|
-
|
Buy Now | |
Avnet America
from US$1.82
|
-
|
Buy Now | |
RS Americas
from US$2.11
|
-
|
Buy Now |
Driver Configuration | High Side |
---|---|
Peak Output Current | 260mA |
Supply Voltage Min | 10.1V |
Supply Voltage Max | 16.8V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Input Delay | - |
Output Delay | 350ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2153 |
Device Type | MOSFET Driver |
Module Configuration | High Side |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current | 180mA |
Output Current Max | 0.18A |
Output Voltage | 625.3V |
Output Voltage Max | 625V |
Supply Voltage Range | 10.1V to 16.8V |
Termination Type | Through Hole |
Half Bridge Driver Self-Osc, Dip8 | Newark Electronics |
HALF BRIDGE DRIVER SELF-OSC, DIP8 | element14 |
IC: driver | Transfer Multisort Elektronik |
Half-Brdg Dr. Self-Osc 600V DIP8 | Schukat Electronic |
Infineon Gate Driver, 11.1 ... 15.4V, 180 mA / 260 mA, DIP | Distrelec |
IRS2153 Series 600 V 180 mA 15.4 V Supply Dual Half Bridge Driver - PDIP-8 | Future Electronics |
Power MOSFET and IGBT Driver, Self-Oscillating 1/2 Bridge, 600V, 8-pin PDIP, Tube | Avnet America |
SELF-OSCILLATING HALF BRIDGE DRIVER, 1.1US DEADTIME IN A 8-PIN DIP PACKAGE | Infineon IRS2153DPBF | RS Americas |
Where can I find additional details, specifications and documents for a IRS2153DPBF?
Additional datasheets, footprints and schematics for IRS2153DPBF are listed on our Part Details page. You can also find images and similar parts to IRS2153DPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRS2153DPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRS2153DPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRS2153DPBF fall under?
The IRS2153DPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IRS2153DPBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRS2153DPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRS2153DPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRS2153DPBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for IRS2153DPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRS2153DPBF often in real-time on the comparison pages.
What if I can't find stock of IRS2153DPBF?
You can fill out our help required form which you can use to request a quote for IRS2153DPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.