Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 2.5A |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | DIP |
No. of Pins | 14Pins |
Input Delay | 130ns |
Output Delay | 120ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2110 |
Device Type | MOSFET Driver |
Module Configuration | High Side Low Side |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current + Max | 2A |
Output Sink Current Min | 2000mA |
Output Source Current Min | 2000mA |
Output Voltage | 520V |
Power Dissipation Pd | 1.6W |
Supply Voltage Range | 10V to 20V |
Termination Type | Through Hole |
HIGH AND LOW SIDE DRIVER, ALL HIGH VOLTAGE PINS ON ONE SIDE, SEPARATE LOGIC AND | Infineon IRS2110PBF | RS Americas |
Low-/High-Side Dr. 500V DIP14 | Schukat Electronic |
IC, DRIVER, HIGH/LOW SIDE, DIP14 | Farnell |
Where can I find additional details, specifications and documents for a IRS2110PBF?
Additional datasheets, footprints and schematics for IRS2110PBF are listed on our Part Details page. You can also find images and similar parts to IRS2110PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRS2110PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRS2110PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRS2110PBF fall under?
The IRS2110PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IRS2110PBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRS2110PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRS2110PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRS2110PBF have stock available?
Authorised distributors including Chip One Stop, RS Americas, Schukat Electronic and Farnell have stock available or on a lead time for IRS2110PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRS2110PBF often in real-time on the comparison pages.
What if I can't find stock of IRS2110PBF?
You can fill out our help required form which you can use to request a quote for IRS2110PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.