Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.83
|
No stock
|
Buy Now | |
Rutronik
from US$0.56
|
1,805
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.08
|
186
in stock
|
Buy Now | |
RS
from US$1.09
|
-
|
Buy Now | |
RS Americas
from US$1.18
|
-
|
Buy Now | |
Schukat Electronic
from US$0.59
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 600mA |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 680ns |
Output Delay | 150ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2104 |
Device Type | MOSFET Driver |
Module Configuration | Half Bridge |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current | 290mA |
Output Current Max | 0.13A |
Output Voltage | 620V |
Supply Voltage Range | 10V to 20V |
Termination Type | Surface Mount Device |
Half Bridge Driver | Rutronik |
IC: driver | Transfer Multisort Elektronik |
Infineon Gate Driver IRS2104SPBF | RS |
HALF BRIDGE DRIVER, SINGLE INPUT PLUS INVERTING SHUTDOWN PIN, FIXED 520NS DEADTI | Infineon IRS2104SPBF | RS Americas |
Half-Brdg Dr. 600V SO8 | Schukat Electronic |
IC, HALF BRIDGE DRIVER, SMD, SOIC8 | Farnell |
Mosfet Driver, -40 To 125Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a IRS2104SPBF?
Additional datasheets, footprints and schematics for IRS2104SPBF are listed on our Part Details page. You can also find images and similar parts to IRS2104SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IRS2104SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IRS2104SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IRS2104SPBF fall under?
The IRS2104SPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IRS2104SPBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IRS2104SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IRS2104SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IRS2104SPBF have stock available?
Authorised distributors including Rutronik, Transfer Multisort Elektronik, RS, RS Americas and Schukat Electronic have stock available or on a lead time for IRS2104SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IRS2104SPBF often in real-time on the comparison pages.
What if I can't find stock of IRS2104SPBF?
You can fill out our help required form which you can use to request a quote for IRS2104SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.