Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Driver Configuration | Low Side |
---|---|
Peak Output Current | 3.3A |
Supply Voltage Min | 6V |
Supply Voltage Max | 20V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 85ns |
Output Delay | 65ns |
RoHS Compliant | Yes |
MOSFET DRIVER, -40 TO 125DEG C | element14 |
Mosfet Driver, -40 To 125Deg C | Newark Electronics |
MOSFET DRVR 3.3A 2-OUT Lo Side Non-Inv 8-Pin SOIC | Avnet America |
Where can I find additional details, specifications and documents for a IR4427SPBF.?
Additional datasheets, footprints and schematics for IR4427SPBF. are listed on our Part Details page. You can also find images and similar parts to IR4427SPBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR4427SPBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR4427SPBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR4427SPBF. fall under?
The IR4427SPBF. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to IR4427SPBF. when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR4427SPBF. you can contact the distributor directly for product support, shipping queries etc.
Is the IR4427SPBF. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IR4427SPBF. have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS have stock available or on a lead time for IR4427SPBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR4427SPBF. often in real-time on the comparison pages.
What if I can't find stock of IR4427SPBF.?
You can fill out our help required form which you can use to request a quote for IR4427SPBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.