Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.49
|
5,333
in stock
|
Buy Now | |
element14
from US$1.50
|
5,333
in stock
|
Buy Now | |
Chip One Stop
from US$1.33
|
3,000
in stock
|
Buy Now | |
RS
from US$1.37
|
2,840
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
105
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.50
|
40
in stock
|
Buy Now | |
Rutronik
from US$1.23
|
-
|
Buy Now | |
Future Electronics
from US$1.41
|
-
|
Buy Now | |
Avnet America
from US$1.48
|
-
|
Buy Now | |
RS Americas
from US$2.33
|
-
|
Buy Now |
Driver Configuration | Low Side |
---|---|
Peak Output Current | 3.3A |
Supply Voltage Min | 6V |
Supply Voltage Max | 20V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Input Delay | 85ns |
Output Delay | 65ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4427 |
Device Type | MOSFET Driver |
IC Generic Number | 4427 |
Logic Function Number | 4427 |
Module Configuration | Low Side |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current | 2.3A |
Output Current + Max | 1500mA |
Output Sink Current Min | 1500mA |
Output Source Current Min | 1500mA |
Power Dissipation Pd | 1W |
Supply Voltage Range | 6V to 20V |
Termination Type | Through Hole |
DRIVER, MOSFET, DUAL LOW SIDE, 4427 | element14 |
Infineon Gate Driver IR4427PBF | RS |
Mosfet Driver, Low-Side, Dip-8 | Newark Electronics |
IC: driver | Transfer Multisort Elektronik |
Dual Low Side Driver DIP-8 | Rutronik |
IR4427 Series Dual 20 V 2.3 A Surface Mount Low Side Driver - PDIP-8 | Future Electronics |
MOSFET DRVR 3.3A 2-OUT Lo Side Non-Inv 8-Pin PDIP | Avnet America |
IR4427PBF, Dual MOSFET Power Driver 3.3A, 6 to 20 V, Non-Inverting, 8-Pin PDIP | Infineon IR4427PBF | RS Americas |
Where can I find additional details, specifications and documents for a IR4427PBF?
Additional datasheets, footprints and schematics for IR4427PBF are listed on our Part Details page. You can also find images and similar parts to IR4427PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR4427PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR4427PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR4427PBF fall under?
The IR4427PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IR4427PBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR4427PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR4427PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR4427PBF have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for IR4427PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR4427PBF often in real-time on the comparison pages.
What if I can't find stock of IR4427PBF?
You can fill out our help required form which you can use to request a quote for IR4427PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.