Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Driver Configuration | Low Side |
---|---|
Peak Output Current | 3.3A |
Supply Voltage Min | 6V |
Supply Voltage Max | 20V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Input Delay | 85ns |
Output Delay | 65ns |
RoHS Compliant | Yes |
Mosfet Driver, Low-Side, Dip-8 | Newark Electronics |
Dual LowSide Driver 1,5A PDIP8 | Rutronik |
Where can I find additional details, specifications and documents for a IR4426PBF.?
Additional datasheets, footprints and schematics for IR4426PBF. are listed on our Part Details page. You can also find images and similar parts to IR4426PBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR4426PBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR4426PBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR4426PBF. fall under?
The IR4426PBF. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to IR4426PBF. when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR4426PBF. you can contact the distributor directly for product support, shipping queries etc.
Is the IR4426PBF. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IR4426PBF. have stock available?
Authorised distributors including Newark Electronics, Farnell and Rutronik have stock available or on a lead time for IR4426PBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR4426PBF. often in real-time on the comparison pages.
What if I can't find stock of IR4426PBF.?
You can fill out our help required form which you can use to request a quote for IR4426PBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.