IR2233JTRPBF Power Management ICs - PMIC by Infineon Technologies

MOSFET DRIVER, 125DEG C

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark Electronics Newark Electronics
469 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
469 units
Buy Now
Logo for element14 element14
469 units
Buy Now
Logo for Chip One Stop Chip One Stop
50 units
Buy Now
Logo for Avnet America Avnet America
-
Buy Now
Logo for Future Electronics Future Electronics
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Driver Configuration High Side and Low Side
Peak Output Current 500mA
Supply Voltage Min 10V
Supply Voltage Max 20V
Driver Case Style LCC
No. of Pins 44Pins
Input Delay 750ns
Output Delay 700ns
RoHS Compliant Yes

Alternative Descriptions

IR2233JTRPBF Infineon | Elfaro
Mosfet Driver, 125Deg C | Newark Electronics
MOSFET DRVR 1.2KV 0.5A 6-OUT Hi/Lo Side 3-Phase Brdg Inv 32-Pin PLCC T/R | Avnet America
10 to 20 V 500mA Surface Mount 3-Phase N-Channel MOSFET - PLCC-44 | Future Electronics
1200V 3-Phase,0.5A O CP, OPAMP, FAULT,SD | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a IR2233JTRPBF?

Additional datasheets, footprints and schematics for IR2233JTRPBF are listed on our Part Details page. You can also find images and similar parts to IR2233JTRPBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IR2233JTRPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR2233JTRPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IR2233JTRPBF fall under?

The IR2233JTRPBF is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.

Can I view similar or alternative parts?

You can view similar parts to IR2233JTRPBF when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IR2233JTRPBF you can contact the distributor directly for product support, shipping queries etc.

Is the IR2233JTRPBF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for IR2233JTRPBF have stock available?

Authorised distributors including Newark Electronics, Farnell, Arrow Electronics, element14 and Chip One Stop have stock available or on a lead time for IR2233JTRPBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IR2233JTRPBF often in real-time on the comparison pages.

What if I can't find stock of IR2233JTRPBF?

You can fill out our help required form which you can use to request a quote for IR2233JTRPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay