Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.06
|
220
in stock
|
Buy Now | |
Chip One Stop
from US$3.91
|
1,497
in stock
|
Buy Now | |
Avnet America
from US$4.52
|
969
in stock
|
Buy Now | |
Schukat Electronic
from US$4.41
|
250
in stock
|
Buy Now | |
element14
from US$5.31
|
220
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.51
|
25
in stock
|
Buy Now | |
Rutronik
from US$4.70
|
-
|
Buy Now | |
Newark Electronics
from US$5.26
|
-
|
Buy Now | |
Future Electronics
from US$4.75
|
-
|
Buy Now | |
RS Americas
from US$11.62
|
-
|
Buy Now |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 2.5A |
Supply Voltage Min | 12V |
Supply Voltage Max | 20V |
Driver Case Style | DIP |
No. of Pins | 14Pins |
Input Delay | 280ns |
Output Delay | 225ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2213 |
Device Type | MOSFET Driver |
IC Generic Number | 2213 |
Logic Function Number | 2213 |
Module Configuration | High Side Low Side |
No. of Outputs | 2Outputs |
Offset Voltage | 1200V |
Operating Temperature Range | -40°C to +125°C |
Output Current | 2A |
Output Current + Max | 2000mA |
Output Sink Current Min | 2000mA |
Output Source Current Min | 1700mA |
Output Voltage | 1220V |
Output Voltage Min | 10V |
Power Dissipation Pd | 1.6W |
Supply Voltage Range | 12V to 20V |
Termination Type | Through Hole |
Voltage Vcc Min | 10V |
MOSFET DRVR 1.2KV 2.5A 2-OUT Hi/Lo Side Non-Inv 14-Pin PDIP Tube | Avnet America |
Low-/High-Side Dr. 1200V DIP14 | Schukat Electronic |
19K8452 | element14 |
DRIVER, MOSFET, HIGH/LOW SIDE, 2213 | Farnell |
IC: driver | Transfer Multisort Elektronik |
2xGate Driver 1200V 2A | Rutronik |
Mosfet Driver, High/Low-Side, Dip-14 | Newark Electronics |
IR2213 Series Dual 25 V 2.5 A Through Hole High and Low Side Driver - PDIP-14 | Future Electronics |
HIGH AND LOW SIDE DRIVER, NONINVERTING INPUTS, 14-PIN DIP | Infineon IR2213PBF | RS Americas |
Where can I find additional details, specifications and documents for a IR2213PBF?
Additional datasheets, footprints and schematics for IR2213PBF are listed on our Part Details page. You can also find images and similar parts to IR2213PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR2213PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR2213PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR2213PBF fall under?
The IR2213PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IR2213PBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR2213PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR2213PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR2213PBF have stock available?
Authorised distributors including Chip One Stop, Avnet America, Schukat Electronic, element14 and Farnell have stock available or on a lead time for IR2213PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR2213PBF often in real-time on the comparison pages.
What if I can't find stock of IR2213PBF?
You can fill out our help required form which you can use to request a quote for IR2213PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.