Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.85
|
1,747
in stock
|
Buy Now | |
Chip One Stop
from US$1.58
|
2,876
in stock
|
Buy Now | |
RS
from US$1.58
|
2,660
in stock
|
Buy Now | |
element14
from US$1.95
|
1,747
in stock
|
Buy Now | |
Newark Electronics
from US$2.14
|
1,011
in stock
|
Buy Now | |
Future Electronics
from US$1.70
|
958
in stock
|
Buy Now | |
Schukat Electronic
from US$1.48
|
380
in stock
|
Buy Now | |
Distrelec
from US$3.43
|
92
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.84
|
35
in stock
|
Buy Now | |
Rutronik
from US$1.51
|
-
|
Buy Now | |
Avnet America
from US$1.45
|
-
|
Buy Now | |
RS Americas
from US$2.29
|
-
|
Buy Now |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 2.3A |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Input Delay | 680ns |
Output Delay | 270ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2184 |
Device Type | MOSFET Driver |
IC Generic Number | 2184 |
Logic Function Number | 2184 |
Module Configuration | High Side Low Side |
No. of Outputs | 2Outputs |
Offset Voltage | 600V |
Operating Temperature Range | -40°C to +125°C |
Output Current | 1.9A |
Output Current + Max | 1700mA |
Output Sink Current Min | 1700mA |
Output Source Current Min | 1700mA |
Output Voltage | 620V |
Power Dissipation Pd | 1W |
Supply Voltage Range | 10V to 20V |
Termination Type | Through Hole |
Voltage Vcc Max | 25V |
Infineon Gate Driver IR2184PBF | RS |
DRIVER, MOSFET, HIGH/LOW SIDE, 2184 | element14 |
Mosfet Driver, Half Bridge, Dip-8 | Newark Electronics |
IR2184 Series 1.9 A 20 V Supply Dual Output Half Bridge Driver - SOIC-8 | Future Electronics |
Half-Brdg Dr. 600V DIP8 | Schukat Electronic |
Infineon Gate Driver, 10 ... 20V, 1.9 / 2.3A / A, PDIP-8 | Distrelec |
IC: driver | Transfer Multisort Elektronik |
Half Bridge Driver | Rutronik |
MOSFET DRVR 600V 2.3A 2-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 8-Pin PDIP | Avnet America |
HALF BRIDGE DRIVER, SOFTTURN-ON, SINGLE INPUT PLUS INVERTING SHUT-DOWN, 500NS DE | Infineon IR2184PBF | RS Americas |
Where can I find additional details, specifications and documents for a IR2184PBF?
Additional datasheets, footprints and schematics for IR2184PBF are listed on our Part Details page. You can also find images and similar parts to IR2184PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR2184PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR2184PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR2184PBF fall under?
The IR2184PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IR2184PBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR2184PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR2184PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR2184PBF have stock available?
Authorised distributors including Chip One Stop, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for IR2184PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR2184PBF often in real-time on the comparison pages.
What if I can't find stock of IR2184PBF?
You can fill out our help required form which you can use to request a quote for IR2184PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.