Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.52
|
1,900
in stock
|
Buy Now | |
element14
from US$2.23
|
5,642
in stock
|
Buy Now | |
Farnell
from US$1.84
|
5,642
in stock
|
Buy Now | |
RS
from US$1.89
|
3,748
in stock
|
Buy Now | |
Schukat Electronic
from US$2.60
|
1,655
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.73
|
19
in stock
|
Buy Now | |
Rutronik
from US$2.18
|
-
|
Buy Now | |
Newark Electronics
from US$2.26
|
-
|
Buy Now | |
Avnet America
from US$2.10
|
-
|
Buy Now |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 2.3A |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 180ns |
Output Delay | 220ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2183 |
Device Type | MOSFET Driver |
IC Generic Number | 2183 |
Logic Function Number | 2183 |
Module Configuration | High Side Low Side |
No. of Outputs | 2Outputs |
Offset Voltage | 600V |
Operating Temperature Range | -40°C to +125°C |
Output Current | 210mA |
Output Current + Max | 1700mA |
Output Sink Current Min | 1700mA |
Output Source Current Min | 1700mA |
Output Voltage | 620V |
Power Dissipation Pd | 0.625W |
Supply Voltage Range | 10V to 20V |
Termination Type | Surface Mount Device |
Voltage Vcc Max | 25V |
DRIVER, MOSFET, HIGH/LOW SIDE, 2183 | element14 |
Infineon Gate Driver IR2183SPBF | RS |
IR2183 Series 1.9 A 20 V Dual Output Half Bridge Driver - SOIC-8 | Future Electronics |
Half-Brdg Dr. 600V SO8 | Schukat Electronic |
IC: driver | Transfer Multisort Elektronik |
Half Bridge Driver | Rutronik |
Mosfet Driver, Half Bridge, Soic-8 | Newark Electronics |
MOSFET DRVR 600V 2.3A 2-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 8-Pin SOIC Tube | Avnet America |
Where can I find additional details, specifications and documents for a IR2183SPBF?
Additional datasheets, footprints and schematics for IR2183SPBF are listed on our Part Details page. You can also find images and similar parts to IR2183SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR2183SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR2183SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR2183SPBF fall under?
The IR2183SPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IR2183SPBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR2183SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR2183SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR2183SPBF have stock available?
Authorised distributors including element14, Farnell, RS, Future Electronics and Schukat Electronic have stock available or on a lead time for IR2183SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR2183SPBF often in real-time on the comparison pages.
What if I can't find stock of IR2183SPBF?
You can fill out our help required form which you can use to request a quote for IR2183SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.