Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.02
|
3,222
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
5,068
in stock
|
Buy Now | |
element14
from US$1.07
|
3,222
in stock
|
Buy Now | |
Schukat Electronic
from US$0.96
|
215
in stock
|
Buy Now | |
Micros
from US$1.18
|
95
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.19
|
26
in stock
|
Buy Now | |
Rutronik
from US$1.00
|
-
|
Buy Now | |
Future Electronics
from US$1.10
|
-
|
Buy Now | |
Avnet America
from US$1.06
|
-
|
Buy Now | |
RS Americas
from US$2.04
|
-
|
Buy Now |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 250mA |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 80ns |
Output Delay | 660ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2153 |
Device Type | MOSFET Driver |
Logic Function Number | 2153 |
Module Configuration | Half Bridge |
No. of Outputs | 2Outputs |
Offset Voltage | 600V |
Operating Temperature Range | -40°C to +125°C |
Output Sink Current Min | 400mA |
Output Source Current Min | 200mA |
Output Voltage | 625.3V |
Power Dissipation Pd | 0.625W |
Supply Voltage Range | 10V to 20V |
Termination Type | Surface Mount Device |
Driver, Mosfet/Igbt, Half Bridge, Smd | Newark Electronics |
DRIVER, MOSFET/IGBT, HALF BRIDGE, SMD | element14 |
Half-Brdg Dr. Self-Osc 600V SO8 | Schukat Electronic |
IC: driver | Transfer Multisort Elektronik |
Half Bridge Driver | Rutronik |
IR2153S Series Dual 10 V 200 mA Surface Mount Half Bridge Driver - SOIC-8 | Future Electronics |
MOSFET and Power Driver 2-OUT High and Low Side Non-Inverting 8-Pin SOIC Tube | Avnet America |
HALF BRIDGE DRIVER, LO IN PHASE WITH RT, PROGRAMMABLE OSCILLATING FREQUENCY, 8-L | Infineon IR2153SPBF | RS Americas |
Where can I find additional details, specifications and documents for a IR2153SPBF?
Additional datasheets, footprints and schematics for IR2153SPBF are listed on our Part Details page. You can also find images and similar parts to IR2153SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR2153SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR2153SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR2153SPBF fall under?
The IR2153SPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IR2153SPBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR2153SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR2153SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR2153SPBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Micros have stock available or on a lead time for IR2153SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR2153SPBF often in real-time on the comparison pages.
What if I can't find stock of IR2153SPBF?
You can fill out our help required form which you can use to request a quote for IR2153SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.