Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.04
|
10,494
in stock
|
Buy Now | |
element14
from US$2.16
|
10,790
in stock
|
Buy Now | |
Future Electronics
from US$2.15
|
3,000
in stock
|
Buy Now | |
RS
from US$2.60
|
2,862
in stock
|
Buy Now | |
Schukat Electronic
from US$1.56
|
265
in stock
|
Buy Now | |
Distrelec
from US$3.90
|
100
in stock
|
Buy Now | |
CoreStaff
from US$3.15
|
85
in stock
|
Buy Now | |
Chip One Stop
from US$2.18
|
22
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.03
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$2.54
|
9
in stock
|
Buy Now | |
Avnet America
from US$2.05
|
9
in stock
|
Buy Now | |
Rutronik
from US$1.70
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 3.3A |
Supply Voltage Min | 0V |
Supply Voltage Max | 18V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Input Delay | 170ns |
Output Delay | 200ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2125 |
Device Type | Power |
IC Generic Number | 2125 |
Logic Function Number | 2125 |
Logic IC Function | High Side |
Module Configuration | High Side |
No. of Outputs | 1Outputs |
Offset Voltage | 500V |
Operating Temperature Range | -40°C to +125°C |
Output Current | 1.6A |
Output Sink Current Min | 2000mA |
Output Source Current Min | 1000mA |
Output Voltage | 518V |
Output Voltage Max | 18V |
Output Voltage Min | 12V |
Power Dissipation Pd | 1W |
Supply Voltage Range | 0V to 18V |
Turn Off Time | 150ns |
Turn On Time | 150ns |
Voltage Vcc Max | 25V |
Voltage Vcc Min | 10V |
IC, MOSFET DRIVER, HIGH/LOW SIDE, DIP-8 | element14 |
IR2125 Series 500 V 1.6 A 18 V Supply Single High Or Low Side Driver - PDIP-8 | Future Electronics |
Infineon Gate Driver IR2125PBF | RS |
Sing-Ch Dr. Curr Lim 500V DIP8 | Schukat Electronic |
Infineon Gate Driver, 12 ... 18V, 1 / 2A / A, PDIP-8 | Distrelec |
IC: driver | Transfer Multisort Elektronik |
Mosfet Driver, High-Side, Dip-8 | Newark Electronics |
MOSFET DRVR 500V 3.3A 1-OUT Hi/Lo Side Non-Inv 8-Pin PDIP | Avnet America |
Half Bridge Driver PDIP8 | Rutronik |
Where can I find additional details, specifications and documents for a IR2125PBF?
Additional datasheets, footprints and schematics for IR2125PBF are listed on our Part Details page. You can also find images and similar parts to IR2125PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR2125PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR2125PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR2125PBF fall under?
The IR2125PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IR2125PBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR2125PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR2125PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR2125PBF have stock available?
Authorised distributors including element14, Farnell, Future Electronics, RS and Schukat Electronic have stock available or on a lead time for IR2125PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR2125PBF often in real-time on the comparison pages.
What if I can't find stock of IR2125PBF?
You can fill out our help required form which you can use to request a quote for IR2125PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.