| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
Prices starting from US$0.97
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$1.32
|
43,000
in stock
|
Buy Now |
|
Avnet America
from US$1.19
|
41,000
in stock
|
Buy Now |
|
Ozdisan
from US$0.98
|
7,595
in stock
|
Buy Now |
|
RS
from US$3.77
|
4,480
in stock
|
Buy Now |
|
Chip One Stop
from US$1.33
|
1,264
in stock
|
Buy Now |
|
Future Electronics
from US$1.22
|
1,000
in stock
|
Buy Now |
|
Rochester Electronics
from US$1.25
|
1,000
in stock
|
Buy Now |
|
TME
from US$1.59
|
685
in stock
|
Buy Now |
|
element14
from US$1.79
|
669
in stock
|
Buy Now |
|
Farnell
from US$1.89
|
669
in stock
|
Buy Now |
|
CoreStaff
from US$2.86
|
333
in stock
|
Buy Now |
|
RS Americas
from US$0.97
|
5
in stock
|
Buy Now |
|
Rutronik
from US$1.53
|
0
in stock
|
Buy Now |
|
Buerklin
from US$1.83
|
0
in stock
|
Buy Now |
| Buy Now |
| Driver Configuration | High Side and Low Side |
|---|---|
| Peak Output Current | 2.5A |
| Supply Voltage Min | 10V |
| Supply Voltage Max | 20V |
| Driver Case Style | SOIC |
| No. of Pins | 16Pins |
| Input Delay | 120ns |
| Output Delay | 94ns |
| Operating Temperature Min | -40°C |
| RoHS Compliant | Yes |
| No. Of Channels:2Channels | Newark Electronics |
| MOSFET Driver, High Side and Low Side, 10V-20V supply, 2.5A output, SOIC-16 | Avnet America |
| High and Low Side Driver 600V SOIC16W | RS |
| IR2113S Series Dual 25V Surface Mount High and Low Side Driver - SOIC-16 | Future Electronics |
| IC: driver | TME |
| DRIVER, MOSFET HIGH/LOW, SMD, 2113 | element14 |
| AHIGH AND LOW SIDE DRIVER, ALL HIGH VOLTAGE PINS ON ONE SIDE, SEPARATE LOGIC AND | RS Americas |
| High and Low Side Driver SOIC | Rutronik |
| High speed power MOSFET and IGBT driver, SOIC-16, Infineon Technologies IR2113STRPBF | Buerklin |
Where can I find additional details, specifications and documents for a IR2113STRPBF.?
Additional datasheets, footprints and schematics for IR2113STRPBF. are listed on our Part Details page. You can also find images and similar parts to IR2113STRPBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR2113STRPBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR2113STRPBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR2113STRPBF. fall under?
The IR2113STRPBF. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to IR2113STRPBF. when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR2113STRPBF. you can contact the distributor directly for product support, shipping queries etc.
Is the IR2113STRPBF. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IR2113STRPBF. have stock available?
Authorised distributors including Newark Electronics, Avnet America, Ozdisan, RS and Chip One Stop have stock available or on a lead time for IR2113STRPBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR2113STRPBF. often in real-time on the comparison pages.
What if I can't find stock of IR2113STRPBF.?
You can fill out our help required form which you can use to request a quote for IR2113STRPBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.