Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.45
|
1,129
in stock
|
Buy Now | |
Chip One Stop
from US$2.10
|
3,068
in stock
|
Buy Now | |
Schukat Electronic
from US$1.57
|
2,495
in stock
|
Buy Now | |
Rutronik
from US$1.62
|
1,500
in stock
|
Buy Now | |
element14
from US$2.57
|
1,144
in stock
|
Buy Now | |
RS
from US$2.63
|
770
in stock
|
Buy Now | |
Future Electronics
from US$1.53
|
650
in stock
|
Buy Now | |
Newark Electronics
from US$2.90
|
396
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.59
|
386
in stock
|
Buy Now | |
Avnet America
from US$1.56
|
-
|
Buy Now | |
RS Americas
from US$2.42
|
-
|
Buy Now | |
Distrelec
from US$2.51
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 2.5A |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | DIP |
No. of Pins | 14Pins |
Input Delay | 120ns |
Output Delay | 94ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2113 |
Device Type | Power |
IC Generic Number | 2113 |
Logic Function Number | 2113 |
Logic IC Function | Independent High & Low Side |
Module Configuration | High Side Low Side |
No. of Outputs | 2Outputs |
Offset Voltage | 600V |
Operating Temperature Range | -40°C to +125°C |
Output Sink Current Min | 2000mA |
Output Source Current Min | 2000mA |
Output Voltage | 620V |
Output Voltage Max | 20V |
Output Voltage Min | 10V |
Power Dissipation Pd | 1.6W |
Supply Voltage Range | 10V to 20V |
Turn Off Time | 94ns |
Turn On Time | 120ns |
Voltage Vcc Max | 25V |
Low-/High-Side Dr. 600V DIP14 | Schukat Electronic |
High and Low Side Driver PDIP14 | Rutronik |
IC, MOSFET DRIVER, HIGH/LOW SIDE, DIP-14 | element14 |
Infineon Gate Driver IR2113PBF | RS |
IR2113 Series Dual 20 V Through Hole High and Low Side Driver - PDIP-14 | Future Electronics |
Mosfet Driver, High/Low-Side, Dip-14 | Newark Electronics |
IC: driver | Transfer Multisort Elektronik |
MOSFET DRVR 600V 2.5A 2-OUT Hi/Lo Side Non-Inv 14-Pin PDIP | Avnet America |
HIGH AND LOW SIDE DRIVER ALL HIGH VOLTAGE PINS ON ONE SIDE SEPARATE LOGIC AND | Infineon IR2113PBF | RS Americas |
Infineon Gate Driver, 10 ... 20V, 2.5A, DIP | Distrelec |
Where can I find additional details, specifications and documents for a IR2113PBF?
Additional datasheets, footprints and schematics for IR2113PBF are listed on our Part Details page. You can also find images and similar parts to IR2113PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR2113PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR2113PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR2113PBF fall under?
The IR2113PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IR2113PBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR2113PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR2113PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR2113PBF have stock available?
Authorised distributors including Chip One Stop, Schukat Electronic, Rutronik, element14 and Farnell have stock available or on a lead time for IR2113PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR2113PBF often in real-time on the comparison pages.
What if I can't find stock of IR2113PBF?
You can fill out our help required form which you can use to request a quote for IR2113PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.