Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.74
|
No stock
|
Buy Now | |
RS
from US$1.64
|
819
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.60
|
41
in stock
|
Buy Now | |
Distrelec
from US$2.21
|
30
in stock
|
Buy Now | |
Rutronik
from US$1.52
|
-
|
Buy Now | |
Avnet America
from US$1.41
|
-
|
Buy Now | |
RS Americas
from US$2.07
|
-
|
Buy Now | |
element14
from US$1.86
|
-
|
Buy Now | |
Farnell
from US$1.30
|
-
|
Buy Now |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 350mA |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | SOIC |
No. of Pins | 14Pins |
Input Delay | 750ns |
Output Delay | 200ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 21094 |
Device Type | MOSFET Driver |
Logic Function Number | 21094 |
Module Configuration | Half Bridge |
No. of Outputs | 2Outputs |
Offset Voltage | 600V |
Operating Temperature Range | -40°C to +125°C |
Output Current | 200mA |
Output Sink Current Min | 250mA |
Output Source Current Min | 120mA |
Output Voltage | 620V |
Power Dissipation Pd | 1W |
Supply Voltage Range | 10V to 20V |
Termination Type | Surface Mount Device |
IR21094SPBF | RS |
IC: driver | Transfer Multisort Elektronik |
Infineon Gate Driver, 10 ... 20V, 200 mA / 350 mA, SOIC | Distrelec |
Half Bridge Driver | Rutronik |
IR2109 Series 600 V 200 mA 20 V Supply Dual Output Half Bridge Driver - SOIC-14 | Future Electronics |
MOSFET DRVR 600V 0.35A 2-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 14-Pin SOIC N | Avnet America |
IR21094SPBF, Dual MOSFET Power Driver 0.35A Half Bridge, 10 to 20 V, 14-Pin SOIC | Infineon IR21094SPBF | RS Americas |
DRIVER, MOSFET/IGBT, HALF BRIDGE, SMD | Farnell |
Where can I find additional details, specifications and documents for a IR21094SPBF?
Additional datasheets, footprints and schematics for IR21094SPBF are listed on our Part Details page. You can also find images and similar parts to IR21094SPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR21094SPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR21094SPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR21094SPBF fall under?
The IR21094SPBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IR21094SPBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR21094SPBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR21094SPBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR21094SPBF have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, Rutronik and Future Electronics have stock available or on a lead time for IR21094SPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR21094SPBF often in real-time on the comparison pages.
What if I can't find stock of IR21094SPBF?
You can fill out our help required form which you can use to request a quote for IR21094SPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.