Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 350mA |
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Input Delay | 220ns |
Output Delay | 200ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2106 |
Device Type | High Side Low Side |
Logic Function Number | 2106 |
Module Configuration | High Side Low Side |
No. of Outputs | 2Outputs |
Offset Voltage | 600V |
Operating Temperature Range | -40°C to +125°C |
Output Current | 200mA |
Output Sink Current Min | 250mA |
Output Source Current Min | 120mA |
Output Voltage | 620V |
Power Dissipation Pd | 1W |
Supply Voltage Range | 10V to 20V |
Termination Type | Through Hole |
Driver, Mosfet High/Low, 2106, Dip8 | Newark Electronics |
IR2106PBF, Dual MOSFET Power Driver 0.35A, 10 to 20 V, Non-Inverting, 8-Pin PDIP | Infineon IR2106PBF | RS Americas |
DRIVER, MOSFET HIGH/LOW, 2106, DIP8 | element14 |
MOSFET DRVR 600V 0.35A 2-OUT Hi/Lo Side Non-Inv 8-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a IR2106PBF?
Additional datasheets, footprints and schematics for IR2106PBF are listed on our Part Details page. You can also find images and similar parts to IR2106PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IR2106PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IR2106PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IR2106PBF fall under?
The IR2106PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to IR2106PBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IR2106PBF you can contact the distributor directly for product support, shipping queries etc.
Is the IR2106PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IR2106PBF have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for IR2106PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IR2106PBF often in real-time on the comparison pages.
What if I can't find stock of IR2106PBF?
You can fill out our help required form which you can use to request a quote for IR2106PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.