Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
Output Power Max | 120W |
Output Voltage Min | 600mV |
Output Voltage Max | 2V |
Output Current Max | 60A |
DC / DC Converter Output Type | Adjustable |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a IJB12060A006V003R?
Additional datasheets, footprints and schematics for IJB12060A006V003R are listed on our Part Details page. You can also find images and similar parts to IJB12060A006V003R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IJB12060A006V003R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IJB12060A006V003R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IJB12060A006V003R fall under?
The IJB12060A006V003R is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Non Isolated Board Mount Converters - Adjustable Output.
Can I view similar or alternative parts?
You can view similar parts to IJB12060A006V003R when available in the DC / DC Non Isolated Board Mount Converters - Adjustable Output range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IJB12060A006V003R you can contact the distributor directly for product support, shipping queries etc.
Is the IJB12060A006V003R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IJB12060A006V003R have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for IJB12060A006V003R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IJB12060A006V003R often in real-time on the comparison pages.
What if I can't find stock of IJB12060A006V003R?
You can fill out our help required form which you can use to request a quote for IJB12060A006V003R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.