Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.40
|
No stock
|
Buy Now | |
element14
from US$1.53
|
2,279
in stock
|
Buy Now | |
Farnell
from US$1.52
|
2,279
in stock
|
Buy Now | |
RS
from US$3.94
|
739
in stock
|
Buy Now | |
Newark Electronics
from US$1.62
|
572
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.05
|
421
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
Schukat Electronic
from US$1.30
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Driver Configuration | Low Side |
---|---|
Peak Output Current | 1A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 15V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 20ns |
Output Delay | 20ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 7667 |
Device Type | MOSFET |
Module Configuration | Low Side |
Operating Temperature Range | 0°C to +70°C |
Output Resistance | 8ohm |
Supply Voltage Range | 4.5V to 15V |
DRIVER, MOSFET, DUAL, 10MHZ, 1A, 8SOIC | element14 |
2power MOSFET driver, 0.01A ICL7667CBAZ | RS |
Mosfet Driver, 0 To 70Deg C | Newark Electronics |
IC: driver | Transfer Multisort Elektronik |
ICL7667 Series Dual 15 Vin 1 A 8 Ohm Mosfet Driver - SOIC-8 | Future Electronics |
MOSFET DRVR 2-OUT High Speed Inv 8-Pin SOIC N | Avnet America |
2xMOSFET-Dr. Inv 15V 1,5A SO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a ICL7667CBAZA?
Additional datasheets, footprints and schematics for ICL7667CBAZA are listed on our Part Details page. You can also find images and similar parts to ICL7667CBAZA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL7667CBAZA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL7667CBAZA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL7667CBAZA fall under?
The ICL7667CBAZA is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ICL7667CBAZA when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL7667CBAZA you can contact the distributor directly for product support, shipping queries etc.
Is the ICL7667CBAZA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL7667CBAZA have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for ICL7667CBAZA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL7667CBAZA often in real-time on the comparison pages.
What if I can't find stock of ICL7667CBAZA?
You can fill out our help required form which you can use to request a quote for ICL7667CBAZA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.