Status: | Active |
---|---|
Series: | ICL7663, ICL7663A |
RoHS: | Unknown |
VIN (V) (min) | 1.5 |
---|---|
VIN (V) (max) | 16 |
Adj. VOUT (V) (min) | 1.3 |
Adj. VOUT (V) (max) | 16 |
Rated ILOAD (mA) | 40 |
# Regulators | 1 |
VDROPOUT @Rated ILOAD (V) (typ) | 0.9 |
ICC (µA) (max) | 10 |
Low Batt./ Pwr. Fail Out | No |
Watchdog | No |
Reverse Batt. Protect. | No |
Oper. Temp. (°C) | -40 to +85-20 to +850 to +70 |
Package/Pins | PDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.09 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 16V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.3V |
Adjustable Output Voltage Max | 16V |
Output Current | 40mA |
Linear Regulator Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Low-Power, Adjustable-Output, | Analog Devices |
IC, LINEAR REGULATOR, ADJUSTABLE | Farnell |
Output Type:Adjustable | Newark Electronics |
Where can I find additional details, specifications and documents for a ICL7663AEPA+ ?
Additional datasheets, footprints and schematics for ICL7663AEPA+ are listed on our Part Details page. You can also find images and similar parts to ICL7663AEPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL7663AEPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL7663AEPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL7663AEPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the ICL7663AEPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL7663AEPA+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for ICL7663AEPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL7663AEPA+ often in real-time on the comparison pages.
What if I can't find stock of ICL7663AEPA+ ?
You can fill out our help required form which you can use to request a quote for ICL7663AEPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.