Status: | Unknown |
---|---|
Series: | iBH Series |
RoHS: | Unknown |
Output Power Max | 80W |
---|---|
Output Voltage Min | 700mV |
Output Voltage Max | 5.5V |
Output Current Max | 20A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | DOSA |
Input Voltage DC Min | 3.5V |
Input Voltage DC Max | 14V |
Height | 9.9mm |
Depth | 20.3mm |
Width | 11.4mm |
Product Range | iBH Series |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a IBH-120-20A-007V/007-R?
Additional datasheets, footprints and schematics for IBH-120-20A-007V/007-R are listed on our Part Details page. You can also find images and similar parts to IBH-120-20A-007V/007-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IBH-120-20A-007V/007-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IBH-120-20A-007V/007-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IBH-120-20A-007V/007-R fall under?
The IBH-120-20A-007V/007-R is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to IBH-120-20A-007V/007-R when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IBH-120-20A-007V/007-R you can contact the distributor directly for product support, shipping queries etc.
Is the IBH-120-20A-007V/007-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IBH-120-20A-007V/007-R have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Sager have stock available or on a lead time for IBH-120-20A-007V/007-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IBH-120-20A-007V/007-R often in real-time on the comparison pages.
What if I can't find stock of IBH-120-20A-007V/007-R?
You can fill out our help required form which you can use to request a quote for IBH-120-20A-007V/007-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.