Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
Output Power Max | 35W |
Output Voltage Min | 800mV |
Output Voltage Max | 5.5V |
Output Current Max | 7A |
DC / DC Converter Output Type | Adjustable |
Height | 12.7mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a IBD12007A008V000R?
Additional datasheets, footprints and schematics for IBD12007A008V000R are listed on our Part Details page. You can also find images and similar parts to IBD12007A008V000R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IBD12007A008V000R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IBD12007A008V000R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IBD12007A008V000R fall under?
The IBD12007A008V000R is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Non Isolated Board Mount Converters - Adjustable Output.
Can I view similar or alternative parts?
You can view similar parts to IBD12007A008V000R when available in the DC / DC Non Isolated Board Mount Converters - Adjustable Output range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IBD12007A008V000R you can contact the distributor directly for product support, shipping queries etc.
Is the IBD12007A008V000R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IBD12007A008V000R have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for IBD12007A008V000R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IBD12007A008V000R often in real-time on the comparison pages.
What if I can't find stock of IBD12007A008V000R?
You can fill out our help required form which you can use to request a quote for IBD12007A008V000R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.